TE Connectivity Contacts 770146-5

Description
.093 CP&S SOK AUBR LP 24-18
Request a Quote Datasheet
Description
.093 CP&S SOK AUBR LP 24-18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 770146-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
770146-5
Contacts 770146-5
.093 CP&S SOK AUBR LP 24-18

.093 CP&S SOK AUBR LP 24-18

Buy Now
Rectangular Connector Contacts - A25776-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25776-ND
Rectangular Connector Contacts A25776-ND
Socket Contact Gold 18-24 AWG Crimp

Socket Contact Gold 18-24 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
13A 250V Electronic Connector
332-770146-5
13A 250V Electronic Connector 332-770146-5
Brass Female Power Terminal, 13A, 250V, Crimp, .093" Product overview: 770146-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770146-5 can be used for catalog matching and distributor lookup.

Brass Female Power Terminal, 13A, 250V, Crimp, .093" Product overview: 770146-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770146-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
.093 Cp&s Sok Aubr Lp 24-18 Amp - Te Connectivity - 42K7949 - Newark, An Avnet Company
Chicago, IL, United States
.093 Cp&s Sok Aubr Lp 24-18 Amp - Te Connectivity
42K7949
.093 Cp&s Sok Aubr Lp 24-18 Amp - Te Connectivity 42K7949
.093 CP&S SOK AUBR LP 24-18

.093 CP&S SOK AUBR LP 24-18

Supplier's Site
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 99F8476 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
99F8476
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 99F8476
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Commercial 0.093" Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Commercial 0.093" Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet
CONN SOCKET 18-24AWG CRIMP GOLD - 792-770146-5 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 18-24AWG CRIMP GOLD
792-770146-5
CONN SOCKET 18-24AWG CRIMP GOLD 792-770146-5
CONN SOCKET 18-24AWG CRIMP GOLD

CONN SOCKET 18-24AWG CRIMP GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770146-5 A25776-ND 332-770146-5 42K7949 99F8476 792-770146-5
Product Name Contacts Rectangular Connector Contacts 13A 250V Electronic Connector .093 Cp&s Sok Aubr Lp 24-18 Amp - Te Connectivity Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity CONN SOCKET 18-24AWG CRIMP GOLD
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG 24 AWG
Gender Female / Jack
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

SBSX-75A PANEL MOUNT HARDWARE KIT - 108G1 - Anderson Power Products
Specs
Mounting Panel Mount
Current Rating 120.0 to 240.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details