WAGO Male connector/plug 770-1175

Description
Plug; 5-pole; Cod. L; 4,00 mm²; dark gray
Request a Quote Datasheet
Description
Plug; 5-pole; Cod. L; 4,00 mm²; dark gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-1175 - WAGO
Germantown, WI, United States
Male connector/plug
770-1175
Male connector/plug 770-1175
Plug; 5-pole; Cod. L; 4,00 mm²; dark gray

Plug; 5-pole; Cod. L; 4,00 mm²; dark gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-1175-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-1175-ND
Headers, Plugs and Sockets 2946-770-1175-ND
"5 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug 5-Pole, Dark Gray Wago - 53AC0435 - Newark, An Avnet Company
Chicago, IL, United States
Plug 5-Pole, Dark Gray Wago
53AC0435
Plug 5-Pole, Dark Gray Wago 53AC0435
Plug 5-pole, dark gray

Plug 5-pole, dark gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-1175 2946-770-1175-ND 53AC0435
Product Name Male connector/plug Headers, Plugs and Sockets Plug 5-Pole, Dark Gray Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5457/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
Din Rail, Channel - 2946-2002-1611/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2000-5410/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers