TE Connectivity Rectangular Wire & Cable Connectors & Housings 770319-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Height : 22.99 MM  [.905 INCH ] Connector Length : 33.02 MM  [1.3 INCH ] Connector Width : 7.62 MM  [.3 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Height : 22.99 MM  [.905 INCH ] Connector Length : 33.02 MM  [1.3 INCH ] Connector Width : 7.62 MM  [.3 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770319-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770319-1
Rectangular Wire & Cable Connectors & Housings 770319-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Height : 22.99 MM  [.905 INCH ] Connector Length : 33.02 MM  [1.3 INCH ] Connector Width : 7.62 MM  [.3 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Dimensions


  • Connector Height : 22.99 MM  [.905 INCH ]
  • Connector Length : 33.02 MM  [1.3 INCH ]
  • Connector Width : 7.62 MM  [.3 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : CSA, UL, VDE
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A25744-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25744-ND
Rectangular Connector Housings A25744-ND
5 Rectangular Connectors - Housings Plug, Front Section White

5 Rectangular Connectors - Housings Plug, Front Section White

Buy Now Datasheet
Pin & Socket Connectors 05P UMNLII PLUG HSG-FRONT 94VO - 792-770319-1 - Utmel Electronic Limited
Hong Kong, China
Pin & Socket Connectors 05P UMNLII PLUG HSG-FRONT 94VO
792-770319-1
Pin & Socket Connectors 05P UMNLII PLUG HSG-FRONT 94VO 792-770319-1
Pin & Socket Connectors 05P UMNLII PLUG HSG-FRONT 94VO

Pin & Socket Connectors 05P UMNLII PLUG HSG-FRONT 94VO

Supplier's Site
05P Umnlii Plug Hsg-Front 94Vo Rohs Compliant Amp - Te Connectivity - 73C2088 - Newark, An Avnet Company
Chicago, IL, United States
05P Umnlii Plug Hsg-Front 94Vo Rohs Compliant Amp - Te Connectivity
73C2088
05P Umnlii Plug Hsg-Front 94Vo Rohs Compliant Amp - Te Connectivity 73C2088
05P UMNLII PLUG HSG-FRONT 94VO ROHS COMPLIANT: YES

05P UMNLII PLUG HSG-FRONT 94VO ROHS COMPLIANT: YES

Supplier's Site
05P Umnlii Plug Hsg-Front 94Vo Amp - Te Connectivity - 77AC1030 - Newark, An Avnet Company
Chicago, IL, United States
05P Umnlii Plug Hsg-Front 94Vo Amp - Te Connectivity
77AC1030
05P Umnlii Plug Hsg-Front 94Vo Amp - Te Connectivity 77AC1030
05P UMNLII PLUG HSG-FRONT 94VO

05P UMNLII PLUG HSG-FRONT 94VO

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770319-1 A25744-ND 792-770319-1 73C2088
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Pin & Socket Connectors 05P UMNLII PLUG HSG-FRONT 94VO 05P Umnlii Plug Hsg-Front 94Vo Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Free Hanging (In-Line) Panel
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102398-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Headers, Male Pins - A108963-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Rectangular Connector Accessories - A28723-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers