TE Connectivity Rectangular Connector Contacts 770258-1

Description
Socket Contact Gold 18-24 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Gold 18-24 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A24205-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A24205-ND
Rectangular Connector Contacts A24205-ND
Socket Contact Gold 18-24 AWG Crimp Power

Socket Contact Gold 18-24 AWG Crimp Power

Buy Now Datasheet
Contacts - 770258-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
770258-1
Contacts 770258-1
SL.156 .045 POST CONTACT AU

SL.156 .045 POST CONTACT AU

Buy Now
Swedesboro, NJ, United States
Contacts
770258-1
Contacts 770258-1
Contacts

Contacts

Buy Now
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 90F3995 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
90F3995
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 90F3995
CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:SL-156 Housings; Mating Force:Low RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:SL-156 Housings; Mating Force:Low RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A24205-ND 770258-1 90F3995
Product Name Rectangular Connector Contacts Contacts Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details