"Connector Header Through Hole 12 position 0.163"" (4.14mm)"
12P MINI-UMNL ASSY VO SNAU ROHS COMPLIANT: NO
CONN HEADER VERT 12POS 4.14MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25614-ND | 86H7918 | 770186-2 |
| Product Name | Headers, Male Pins | 12P Mini-Umnl Assy Vo Snau Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts |