TE Connectivity Rectangular Wire & Cable Connectors & Housings 770266-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 2 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height (MM) : 13.72 Connector Length (MM) : 28.58 Connector Width (MM) : 6.48 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.3 MM  [.248 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 2 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height (MM) : 13.72 Connector Length (MM) : 28.58 Connector Width (MM) : 6.48 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.3 MM  [.248 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770266-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770266-1
Rectangular Wire & Cable Connectors & Housings 770266-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 2 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height (MM) : 13.72 Connector Length (MM) : 28.58 Connector Width (MM) : 6.48 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.3 MM  [.248 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Number of Signal Positions : 2

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Connector Height (MM) : 13.72
  • Connector Length (MM) : 28.58
  • Connector Width (MM) : 6.48

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.3 MM  [.248 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors Miscellaneous - 770266-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
770266-1
Connectors Miscellaneous 770266-1
02P .093 COMM P&S RECPT .248CL

02P .093 COMM P&S RECPT .248CL

Buy Now
Rectangular Connector Housings - A114400-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A114400-ND
Rectangular Connector Housings A114400-ND
"2 Rectangular Connectors - Housings Receptacle Natural 0.248"" (6.30mm)"

"2 Rectangular Connectors - Housings Receptacle Natural 0.248"" (6.30mm)"

Buy Now Datasheet
Pin & Socket Connectors - 770266-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
770266-1
Pin & Socket Connectors 770266-1
02P .093 COMM P&S RECPT .248CL

02P .093 COMM P&S RECPT .248CL

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
770266-1
Pin & Socket Connectors 770266-1
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
02P .093 Comm P&s Recpt .248Cl Rohs Compliant Amp - Te Connectivity - 16H5745 - Newark, An Avnet Company
Chicago, IL, United States
02P .093 Comm P&s Recpt .248Cl Rohs Compliant Amp - Te Connectivity
16H5745
02P .093 Comm P&s Recpt .248Cl Rohs Compliant Amp - Te Connectivity 16H5745
02P .093 COMM P&S RECPT .248CL ROHS COMPLIANT: YES

02P .093 COMM P&S RECPT .248CL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770266-1 770266-1 A114400-ND 770266-1 16H5745
Product Name Rectangular Wire & Cable Connectors & Housings Connectors Miscellaneous Rectangular Connector Housings Pin & Socket Connectors 02P .093 Comm P&s Recpt .248Cl Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 036654-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount & Wire Mount
View Details
Rectangular Connector Contacts - A100443CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers
Coax Connectors - 1-1337477-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
6 suppliers
Rectangular Connector Accessories - 1734-1011-264-0405-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details