TE Connectivity Pin & Socket Connectors 770476-1

Description
SL156 RECPT, SNNI/PHBZ
Request a Quote Datasheet
Description
SL156 RECPT, SNNI/PHBZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - 770476-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
770476-1
Pin & Socket Connectors 770476-1
SL156 RECPT, SNNI/PHBZ

SL156 RECPT, SNNI/PHBZ

Buy Now
Rectangular Connector Contacts - A19993CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A19993CT-ND
Rectangular Connector Contacts A19993CT-ND
Socket Contact Tin-Lead 18-24 AWG Crimp Power

Socket Contact Tin-Lead 18-24 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A19993TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A19993TR-ND
Rectangular Connector Contacts A19993TR-ND
Socket Contact Tin-Lead 18-24 AWG Crimp Power

Socket Contact Tin-Lead 18-24 AWG Crimp Power

Buy Now Datasheet
Singapore, Singapore
10A Electronic Connector
332-770476-1
10A Electronic Connector 332-770476-1
SL-156 6 Pos Female Signal Crimp Connector 10A Tin/Lead Plated Product overview: 770476-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770476-1 can be used for catalog matching and distributor lookup.

SL-156 6 Pos Female Signal Crimp Connector 10A Tin/Lead Plated Product overview: 770476-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770476-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact; Contact Gender Amp - Te Connectivity - 72C7791 - Newark, An Avnet Company
Chicago, IL, United States
Contact; Contact Gender Amp - Te Connectivity
72C7791
Contact; Contact Gender Amp - Te Connectivity 72C7791
Contact; Contact Gender:Socket; Connecting Termination:Crimp; Leaded Process Compatible:No; Mating Force:Low; Peak Reflow Compatible (260 C):No; Wire Size (AWG):24-18 RoHS Compliant: No

Contact; Contact Gender:Socket; Connecting Termination:Crimp; Leaded Process Compatible:No; Mating Force:Low; Peak Reflow Compatible (260 C):No; Wire Size (AWG):24-18 RoHS Compliant: No

Supplier's Site
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 64AH9983 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
64AH9983
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 64AH9983
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:MTA SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Lead Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: No

CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:MTA SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Lead Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770476-1 A19993CT-ND 332-770476-1 72C7791 64AH9983
Product Name Pin & Socket Connectors Rectangular Connector Contacts 10A Electronic Connector Contact; Contact Gender Amp - Te Connectivity Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-Z500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Power Connectors - 1300G3 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers