Socket Contact Gold 18-24 AWG Crimp Power
Socket Contact Gold 18-24 AWG Crimp Power
Female Crimp Socket, 250V, 10A, Gold Plated, 18-24AWG Product overview: 770476-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 10A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770476-2 can be used for catalog matching and distributor lookup.
CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:SL-156 Housings; Mating Force:Low RoHS Compliant: Yes
SL156 RECPT, AUNI/PHBZ ROHS COMPLIANT: YES
CONTACT, RECEPTACLE, 24-18AWG, CRIMP, FULL REEL; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:SL-156 Housings RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 770476-2 | A24208CT-ND | 332-770476-2 | 02E8739 | 84AC3983 |
| Product Name | Pin & Socket Connectors | Rectangular Connector Contacts | 250V 10A Electronic Connector | Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity | Sl156 Recpt, Auni/phbz Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | ||||
| Contact Size (AWG) | 18 to 24 AWG | ? to 18 AWG | |||
| Gender | Female / Jack |