TE Connectivity Rectangular Connector Contacts 770666-1

Description
Socket Contact Tin 22-26 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A19520-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A19520-ND
Rectangular Connector Contacts A19520-ND
Socket Contact Tin 22-26 AWG Crimp

Socket Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 66F3290 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
66F3290
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 66F3290
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:CST-100 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:CST-100 Housings; Contact Size:22 RoHS Compliant: Yes

CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:CST-100 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:CST-100 Housings; Contact Size:22 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A19520-ND 66F3290
Product Name Rectangular Connector Contacts Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data