TE Connectivity Rectangular Connector Contacts 770522-1

Description
Socket Contact Tin-Lead 18-24 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Tin-Lead 18-24 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A19993-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A19993-ND
Rectangular Connector Contacts A19993-ND
Socket Contact Tin-Lead 18-24 AWG Crimp Power

Socket Contact Tin-Lead 18-24 AWG Crimp Power

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 66F3009 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
66F3009
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 66F3009
CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:SL-156 Housings; Mating Force:Low RoHS Compliant: No

CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:SL-156 Housings; Mating Force:Low RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A19993-ND 770522-1 66F3009
Product Name Rectangular Connector Contacts Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1368-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors
View Details