Power Contact Pin, Crimp, 13A, 250V, 14-20AWG, Straight Product overview: 770530-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770530-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1026102-770530-1
Category: Connectors, Interconnects>Rectan
Series: Commercial .093" Pin and Socket
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 3,750
Alternative Parts (Cross-Reference): 170361-1; 770005-1; 770529-1; 39-00-0041; 39-00-0078; 39-00-0077;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 7705301,A25510,A2551
Base Product Number: 770530
Pin Contact Tin 14-20 AWG Crimp
Pin Contact Tin 14-20 AWG Crimp
.093 COMM P&S PIN 14-20 PTPBR ROHS COMPLIANT: YES
.093 COMM P&S PIN 14-20 PTPBR
CONN PIN 14-20AWG .093 TIN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-770530-1 | 1026102-770530-1 | A25510TR-ND | 770530-1 | 34B1838 | 792-770530-1 |
| Product Name | 13A 250V Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Contacts | Rectangular Connector Contacts | Contacts | .093 Comm P&s Pin 14-20 Ptpbr Rohs Compliant Amp - Te Connectivity | CONN PIN 14-20AWG .093 TIN |
| Termination | Crimp | Crimp | ||||
| Voltage Rating | 250 volts | 250 volts | ||||
| Current Rating | 13.0 amps | 13.0 amps | ||||
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |