TE Connectivity 12A Electronic Connector 770829-1

Description
4 Pos, 12A, Wire-to-Board, Right Angle, SMT Header Product overview: 770829-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-770829-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos, 12A, Wire-to-Board, Right Angle, SMT Header Product overview: 770829-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-770829-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12A Electronic Connector
316-770829-1
12A Electronic Connector 316-770829-1
4 Pos, 12A, Wire-to-Board, Right Angle, SMT Header Product overview: 770829-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-770829-1 can be used for catalog matching and distributor lookup.

4 Pos, 12A, Wire-to-Board, Right Angle, SMT Header Product overview: 770829-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-770829-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A25424-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A25424-ND
Headers, Male Pins A25424-ND
"Connector Header Surface Mount, Right Angle 4 position 0.200"" (5.08mm)"

"Connector Header Surface Mount, Right Angle 4 position 0.200"" (5.08mm)"

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Termination: Solder Insulation Height: 0.228" (5.80mm) Contact Material: Phosphor Bronze

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Termination: Solder
Insulation Height: 0.228" (5.80mm)
Contact Material: Phosphor Bronze

Buy Now Datasheet
Pin & Socket Connectors - 770829-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
770829-1
Pin & Socket Connectors 770829-1
04P CMNL HDR R/A BLK HT T/L

04P CMNL HDR R/A BLK HT T/L

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
770829-1
Pin & Socket Connectors 770829-1
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
04P Cmnl Hdr R/a Blk Ht T/l Rohs Compliant Amp - Te Connectivity - 98AC5388 - Newark, An Avnet Company
Chicago, IL, United States
04P Cmnl Hdr R/a Blk Ht T/l Rohs Compliant Amp - Te Connectivity
98AC5388
04P Cmnl Hdr R/a Blk Ht T/l Rohs Compliant Amp - Te Connectivity 98AC5388
04P CMNL HDR R/A BLK HT T/L ROHS COMPLIANT: YES

04P CMNL HDR R/A BLK HT T/L ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-770829-1 A25424-ND 770829-1 98AC5388
Product Name 12A Electronic Connector Headers, Male Pins Connectors,Interconnects Pin & Socket Connectors 04P Cmnl Hdr R/a Blk Ht T/l Rohs Compliant Amp - Te Connectivity
Termination SMD/SMT Solder
Voltage Rating 250 volts 250 volts
Current Rating 13.0 amps 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 392-4966 - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Gender Male / Plug
Termination Solder
Current Rating 20.0 amps
View Details
4 suppliers
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26817-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers