TE Connectivity Rectangular Wire & Cable Connectors & Housings 770582-1

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770582-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770582-1
Rectangular Wire & Cable Connectors & Housings 770582-1
Body Features Primary Product Color : White Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Dimensions


  • Row-to-Row Spacing : 4.14 MM  [.162 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4.14 MM  [.162 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 6801985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801985
Wire Housings & Plugs 6801985
TE Connectivity 770582-1

TE Connectivity 770582-1

Supplier's Site
Wire Housings & Plugs - 6801985P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801985P
Wire Housings & Plugs 6801985P
TE Connectivity 770582-1

TE Connectivity 770582-1

Supplier's Site
Wire Housings & Plugs - 1895825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1895825
Wire Housings & Plugs 1895825
TE Connectivity 770582-1

TE Connectivity 770582-1

Supplier's Site
Singapore, Singapore
600V 9.5A Electronic Connector
340-770582-1
600V 9.5A Electronic Connector 340-770582-1
14 Pos Wire-to-Wire Plug Housing, 600V, 9.5A, UL94 V-0 Product overview: 770582-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770582-1 can be used for catalog matching and distributor lookup.

14 Pos Wire-to-Wire Plug Housing, 600V, 9.5A, UL94 V-0 Product overview: 770582-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770582-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Headers & Wire Housings - 770582-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
770582-1
Headers & Wire Housings 770582-1
Mini UMNL - Plug and

Mini UMNL - Plug and

Buy Now
Connectors - 770582-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
770582-1
Connectors 770582-1
14P MINI UMNL PLUG HSG

14P MINI UMNL PLUG HSG

Buy Now
Rectangular Connector Housings - A25578-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25578-ND
Rectangular Connector Housings A25578-ND
"14 Rectangular Connectors - Housings Plug White 0.163"" (4.14mm)"

"14 Rectangular Connectors - Housings Plug White 0.163"" (4.14mm)"

Buy Now Datasheet
Rectangular Connectors - 770582-1 - 908420-770582-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 770582-1
908420-770582-1
Rectangular Connectors - 770582-1 908420-770582-1
Manufacturer: TE Connectivity Win Source Part Number: 908420-770582-1 Series: Mini-Universal MATE-N-LOK Features: 14 Rectangular Connectors - Housings Plug White 0.163" (4.14mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 770582 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -770582-1-SI, A25578, 7705821, 770582-1-ND

Manufacturer: TE Connectivity
Win Source Part Number: 908420-770582-1
Series: Mini-Universal MATE-N-LOK
Features: 14 Rectangular Connectors - Housings Plug White 0.163" (4.14mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 770582
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -770582-1-SI, A25578, 7705821, 770582-1-ND

Buy Now Datasheet
CONN PLUG 14POS MINI UNIV-MATE - 792-770582-1 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG 14POS MINI UNIV-MATE
792-770582-1
CONN PLUG 14POS MINI UNIV-MATE 792-770582-1
CONN PLUG 14POS MINI UNIV-MATE

CONN PLUG 14POS MINI UNIV-MATE

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770582-1 6801985 6801985P 1895825 340-770582-1 770582-1 770582-1 A25578-ND 908420-770582-1 792-770582-1
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs 600V 9.5A Electronic Connector Headers & Wire Housings Connectors Rectangular Connector Housings Rectangular Connectors - 770582-1 CONN PLUG 14POS MINI UNIV-MATE
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Cable mount Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Cable, Free Hanging
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1-1478238-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
Rectangular Connector Accessories - 1734-1859-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Accessories - 102540-4-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers