TE Connectivity Rectangular Wire & Cable Connectors & Housings 770579-1

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770579-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770579-1
Rectangular Wire & Cable Connectors & Housings 770579-1
Body Features Primary Product Color : White Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Dimensions


  • Row-to-Row Spacing : 4.14 MM  [.162 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4.14 MM  [.162 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
9.5A 600V Electronic Connector
340-770579-1
9.5A 600V Electronic Connector 340-770579-1
8 Pos Wire Housing, 9.5A, 600V, Crimp, Cable Mount, White Product overview: 770579-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770579-1 can be used for catalog matching and distributor lookup.

8 Pos Wire Housing, 9.5A, 600V, Crimp, Cable Mount, White Product overview: 770579-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770579-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connector Housings - A25575-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25575-ND
Rectangular Connector Housings A25575-ND
"8 Rectangular Connectors - Housings Plug White 0.163"" (4.14mm)"

"8 Rectangular Connectors - Housings Plug White 0.163"" (4.14mm)"

Buy Now Datasheet
Rectangular Connectors - 770579-1 - 908418-770579-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 770579-1
908418-770579-1
Rectangular Connectors - 770579-1 908418-770579-1
Manufacturer: TE Connectivity Win Source Part Number: 908418-770579-1 Series: Mini-Universal MATE-N-LOK Features: 8 Rectangular Connectors - Housings Plug White 0.163" (4.14mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 770579 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 770579-1-ND, 7705791, -770579-1-LSI, -770579-1-SI, A25575, -770579-1-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 908418-770579-1
Series: Mini-Universal MATE-N-LOK
Features: 8 Rectangular Connectors - Housings Plug White 0.163" (4.14mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 770579
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 770579-1-ND, 7705791, -770579-1-LSI, -770579-1-SI, A25575, -770579-1-CSI

Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
770579-1
Headers & Wire Housings 770579-1
Mini UMNL - Plug and

Mini UMNL - Plug and

Buy Now
CONN PLUG 8POS MINI UNIV-MATE - 792-770579-1 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG 8POS MINI UNIV-MATE
792-770579-1
CONN PLUG 8POS MINI UNIV-MATE 792-770579-1
CONN PLUG 8POS MINI UNIV-MATE

CONN PLUG 8POS MINI UNIV-MATE

Supplier's Site
Connector, Soft Shell; 8; 600 VAC; Plug; Double-Row; Nylon; Plug; White - 70083276 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; 8; 600 VAC; Plug; Double-Row; Nylon; Plug; White
70083276
Connector, Soft Shell; 8; 600 VAC; Plug; Double-Row; Nylon; Plug; White 70083276
Crimp Terminal, 22-24 AWG Wire Size, 0.064 “ Insulation Diameter Nylon housing material One piece housing packaging method These soft shell connectors have mini-universal MATE-N-LOK connector line. 0.163 " centerline.

Crimp Terminal, 22-24 AWG Wire Size, 0.064 “ Insulation Diameter

  • Nylon housing material
  • One piece housing packaging method
    These soft shell connectors have mini-universal MATE-N-LOK connector line. 0.163 " centerline.
Supplier's Site
770579-1 Rohs Compliant Amp - Te Connectivity - 82AC1956 - Newark, An Avnet Company
Chicago, IL, United States
770579-1 Rohs Compliant Amp - Te Connectivity
82AC1956
770579-1 Rohs Compliant Amp - Te Connectivity 82AC1956
770579-1 ROHS COMPLIANT: YES

770579-1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770579-1 340-770579-1 A25575-ND 908418-770579-1 770579-1 792-770579-1 70083276 82AC1956
Product Name Rectangular Wire & Cable Connectors & Housings 9.5A 600V Electronic Connector Rectangular Connector Housings Rectangular Connectors - 770579-1 Headers & Wire Housings CONN PLUG 8POS MINI UNIV-MATE Connector, Soft Shell; 8; 600 VAC; Plug; Double-Row; Nylon; Plug; White 770579-1 Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 600 volts 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1080440-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Surface Mount
View Details
4 suppliers
Connectors - 102548-3 - Heilind Electronics, Inc.
TE Connectivity
View Details
5 suppliers
In-Series Adapters - 1-1337458-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers