WAGO Male connector/plug 770-292

Description
Plug; 2-pole; Cod. B; 4,00 mm²; pink
Request a Quote Datasheet
Description
Plug; 2-pole; Cod. B; 4,00 mm²; pink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-292 - WAGO
Germantown, WI, United States
Male connector/plug
770-292
Male connector/plug 770-292
Plug; 2-pole; Cod. B; 4,00 mm²; pink

Plug; 2-pole; Cod. B; 4,00 mm²; pink

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-292-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-292-ND
Headers, Plugs and Sockets 2946-770-292-ND
"2 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug 2-Pole, Pink Wago - 53AC0443 - Newark, An Avnet Company
Chicago, IL, United States
Plug 2-Pole, Pink Wago
53AC0443
Plug 2-Pole, Pink Wago 53AC0443
Plug 2-pole, pink

Plug 2-pole, pink

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-292 2946-770-292-ND 53AC0443
Product Name Male connector/plug Headers, Plugs and Sockets Plug 2-Pole, Pink Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2208/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details
Din Rail, Channel - 2946-2000-1302-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers