DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
850
900
950
1000
1050
1100
1110
1120
1130
1140
1150
1160
1164
1165
1166
1167
1168
1169
1170
1171
1172
1173
1174
1175
1176
1180
1190
1200
1210
1220
1230
1250
1300
1350
1400
1450
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.110"" (2.79mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "2 (1 x 2) Position Shunt Connector Black Open Top 0.079"" (2.00mm) Gold" | |
| "2 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)" | |
| "3 (2 + 1 Ground) Position Terminal Lug Strip 0.375"" (9.53mm) Terminal Lug, Single End" | |
| "3 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)" | |
| "4 (3 + 1 Ground) Position Terminal Lug Strip 0.375"" (9.53mm) Terminal Lug, Single End" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin-Lead Through Hole" | |
| "Connector Header Surface Mount 100 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 20 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 26 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 36 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 40 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 50 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 60 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 68 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 80 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 100 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 120 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 26 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 60 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 68 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 80 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 100 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 36 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 60 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 68 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 80 position 0.050"" (1.27mm)" | |
| "Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) Turret Press-Fit" | |
| "Pin Receptacle Connector 0.016"" ~ 0.021"" (0.41mm ~ 0.53mm) No Tail Press-Fit" | |
| "Pin Receptacle Connector 0.020"" ~ 0.030"" (0.51mm ~ 0.76mm) No Tail Press-Fit" | |
| "Pin Receptacle Connector 0.022"" ~ 0.034"" (0.56mm ~ 0.86mm) Standard Tail Press-Fit" | |
| "Pin Receptacle Connector 0.025"" ~ 0.035"" (0.64mm ~ 0.89mm) No Tail Press-Fit" | |
| "Pin Receptacle Connector 0.035"" ~ 0.045"" (0.89mm ~ 1.14mm) No Tail Press-Fit" | |
| 1 Position Spring Piston Connector Surface Mount, Right Angle | |
| 1.0/2.3 Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder | |
| 10 Position Spring Piston Connector Surface Mount, Right Angle | |
| 10 Position Spring Piston Connector Surface Mount | |
| 10 Position Spring Piston Connector Through Hole | |
| 10 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 11 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 12 Position Spring Piston Connector Surface Mount | |
| 12 Position Spring Piston Connector Through Hole | |
| 12 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 12 Position Wire to Board Terminal Block Angled Panel Mount | |
| 14 Position Spring Piston Connector Surface Mount | |
| 14 Position Spring Piston Connector Through Hole | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 16 Position Plug Connector Male Pin Gold | |
| 16 Position Spring Piston Connector Surface Mount | |
| 16 Position Spring Piston Connector Through Hole | |
| 18 Position Spring Piston Connector Surface Mount | |
| 18 Position Spring Piston Connector Through Hole | |
| 2 Position Interface Module Terminal Blocks - Spring Connection To Terminal Blocks - Spring Connection 12-28 AWG | |
| 2 Position Spring Piston Connector Surface Mount, Right Angle | |
| 2 Position Spring Piston Connector Surface Mount | |
| 2 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 20 Position Spring Piston Connector Surface Mount | |
| 20 Position Spring Piston Connector Through Hole | |
| 22 Position Spring Piston Connector Through Hole | |
| 24 Position Spring Piston Connector Through Hole | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 26 Position Spring Piston Connector Through Hole | |
| 28 Position Spring Piston Connector Through Hole | |
| 3 Position Spring Piston Connector Surface Mount, Right Angle | |
| 3 Position Spring Piston Connector Surface Mount | |
| 3 Position Wire to Board Terminal Block Angled Panel Mount | |
| 3.96 EP PLUG HSG 3P(NATURAL) | |
| 30 Position Spring Piston Connector Through Hole | |
| 30A,REC,2P3W,SE,250V | |
| 32 Position Spring Piston Connector Through Hole | |
| 34 Position Spring Piston Connector Through Hole | |
| 36 Position Spring Piston Connector Through Hole | |
| 38 Position Spring Piston Connector Through Hole | |
| 4 Position Plug Connector Male Pin Gold | |
| 4 Position Spring Piston Connector Surface Mount, Right Angle | |
| 4 Position Spring Piston Connector Surface Mount | |
| 4 Position Spring Piston Connector Through Hole | |
| 4 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 4-WALL TRIPOLARIZED HEADER 810 S | |
| 40 (30 + 10 Power) Position Receptacle Connector Through Hole Gold | |
| 40 Position Spring Piston Connector Through Hole | |
| 42 Position Spring Piston Connector Through Hole | |
| 44 Position Spring Piston Connector Through Hole | |
| 46 Position Spring Piston Connector Through Hole | |
| 48 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole, Right Angle | |
| 48 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole | |
| 5 Position Spring Piston Connector Surface Mount, Right Angle | |
| 5 Position Spring Piston Connector Surface Mount | |
| 5 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 6 Position Spring Piston Connector Surface Mount, Right Angle | |
| 6 Position Spring Piston Connector Surface Mount | |
| 6 Position Spring Piston Connector Through Hole | |
| 6 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 64 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 64 Position Spring Piston Connector Surface Mount | |
| 7 Position Spring Piston Connector Surface Mount | |
| 7 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 72 Position Spring Piston Connector Surface Mount | |
| 8 Position Spring Piston Connector Surface Mount, Right Angle | |
| 8 Position Spring Piston Connector Surface Mount | |
| 8 Position Spring Piston Connector Through Hole | |
| 8 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 80 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 80 Position Connector Plug, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 81080-660703-RB =80/MHDR/STR/LL/ | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position Spring Piston Connector Surface Mount | |
| 9 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 96 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole, Right Angle | |
| 96 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole | |
| Adapter Coaxial Connector Triaxial Jack, Female Socket To Triaxial Jack, Female Socket | |
| BOOT BLK | |
| CONN 20-30A 3W 4P | |
| CONN HEADER R/A 20POS 1.27MM | |
| CONN HEADER R/A 26POS 1.27MM | |
| CONN HEADER R/A 36POS 1.27MM | |
| CONN HEADER R/A 40POS 1.27MM | |
| CONN HEADER R/A 50POS 1.27MM | |
| CONN HEADER R/A 60POS 1.27MM | |
| CONN HEADER R/A 68POS 1.27MM | |
| CONN HEADER R/A 80POS 1.27MM | |
| CONN HEADER SMD 100POS 1.27MM | |
| CONN HEADER SMD 20POS 1.27MM | |
| CONN HEADER SMD 26POS 1.27MM | |
| CONN HEADER SMD 36POS 1.27MM | |
| CONN HEADER SMD 40POS 1.27MM | |
| CONN HEADER SMD 50POS 1.27MM | |
| CONN HEADER SMD 60POS 1.27MM | |
| CONN HEADER SMD 68POS 1.27MM | |
| CONN HEADER SMD 80POS 1.27MM | |
| CONN HEADER VERT 100POS 1.27MM | |
| CONN HEADER VERT 20POS 1.27MM | |
| CONN HEADER VERT 26POS 1.27MM | |
| CONN HEADER VERT 40POS 1.27MM | |
| CONN HEADER VERT 50POS 1.27MM | |
| CONN HEADER VERT 68POS 1.27MM | |
| CONN HEADER VERT 80POS 1.27MM | |
| CONN SPRING PISTON 10POS SMD, HI | |
| CONN SPRING PISTON 2POS SMD, HIG | |
| CONN SPRING PISTON 2POS SMD | |
| CONN SPRING PISTON 3POS SMD, HIG | |
| CONN SPRING PISTON 4POS SMD, HIG | |
| CONN SPRING PISTON 5POS SMD, HIG | |
| CONN SPRING PISTON 6POS SMD, HIG | |
| CONN SPRING PISTON 7POS SMD, HIG | |
| CONN SPRING PISTON 8POS SMD, HIG | |
| CONN SPRING PISTON 9POS SMD, HIG | |
| Connector Header position | |
| Connector Retainer Clip For | |
| Contact Spring Surface Mount | |
| Coupler Fiber Optic Connector ST Receptacle To ST Receptacle Panel Mount, Bulkhead | |
| Pos PGA Socket Gold Through Hole | |
| SPRING-LOADED CONNECTOR WITH FLA | |
| SPRING-LOADED CONNECTOR WITH POI | |
| SPRING-LOADED CONNECTORS, SOLDER | |
| Terminal Block Connector 2 Position Disconnect Gray 6-14 AWG | |
| Terminal Block Connector 4 Position Disconnect Gray 6-14 AWG | |
| Terminal Block Connector 6 Position Disconnect Gray 6-14 AWG | |
| Triaxial Connector Plug, Male Pin Free Hanging (In-Line) Solder | |
| UHF, Mini Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder |
| << Prev | Next >> |