"6 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)"
Connectors and Headers, 6 Positions, 0.100 in. Centerline
Material: UL94V-0 rated, type 6/6 nylon, natural color.
| DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A19494-ND | 770602-6 | 70083801 |
| Product Name | Rectangular Connector Housings | Connectors Miscellaneous | Connector; Nylon; Receptacle; 6; White;Crimp; 180 deg; 0.1 in.; UL 94V-0 |
| Connector Type | Rectangular Connectors, Heavy Duty | Wire to Board Connector |