TE Connectivity Contacts 770251-4

Description
UMNL II SOK SN/AUNI/PHBZ LP
Request a Quote Datasheet
Description
UMNL II SOK SN/AUNI/PHBZ LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 770251-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
770251-4
Contacts 770251-4
UMNL II SOK SN/AUNI/PHBZ LP

UMNL II SOK SN/AUNI/PHBZ LP

Buy Now
Swedesboro, NJ, United States
Contacts
770251-4
Contacts 770251-4
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A14265-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14265-ND
Rectangular Connector Contacts A14265-ND
Socket Contact Gold 14-20 AWG Crimp

Socket Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
Contact; Contact Material Amp - Te Connectivity - 92F8889 - Newark, An Avnet Company
Chicago, IL, United States
Contact; Contact Material Amp - Te Connectivity
92F8889
Contact; Contact Material Amp - Te Connectivity 92F8889
Contact; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Current:19A; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No; Voltage Rating:600V; Wire Size (AWG):20-14 RoHS Compliant: No

Contact; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Current:19A; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No; Voltage Rating:600V; Wire Size (AWG):20-14 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770251-4 A14265-ND 92F8889
Product Name Contacts Rectangular Connector Contacts Contact; Contact Material Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers