TE Connectivity Wire Housings & Plugs 770680-4

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Wire Housings & Plugs - 6809424P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6809424P
Wire Housings & Plugs 6809424P
TE Connectivity 770680-4

TE Connectivity 770680-4

Supplier's Site
Wire Housings & Plugs - 6809424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6809424
Wire Housings & Plugs 6809424
TE Connectivity 770680-4

TE Connectivity 770680-4

Supplier's Site
Singapore, Singapore
Electronic Connector
340-770680-4
Electronic Connector 340-770680-4
23 Pos Rectangular Connector, Female Socket, PBT, Grey, Crimp Product overview: 770680-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770680-4 can be used for catalog matching and distributor lookup.

23 Pos Rectangular Connector, Female Socket, PBT, Grey, Crimp Product overview: 770680-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770680-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 770680-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
770680-4
Connectors 770680-4
23P AMPSEAL PLUG ASSY GREY

23P AMPSEAL PLUG ASSY GREY

Buy Now
Rectangular Connector Housings - A139344-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A139344-ND
Rectangular Connector Housings A139344-ND
23 Rectangular Connectors - Housings Plug Gray

23 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334171-770680-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334171-770680-4
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334171-770680-4
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1334171-770680-4 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 23 Color: Gray Connector Type: Plug Contact Type: Female Socket Number of Rows: 3 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 28 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: -770680-4-SI,-770680 -4-LSI,A139344,77068 0-4-ND,-770680-4-CSI Base Product Number: 770680 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1334171-770680-4
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 23
Color: Gray
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 3
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 28
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: -770680-4-SI,-770680-4-LSI,A139344,770680-4-ND,-770680-4-CSI
Base Product Number: 770680
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CONN PLUG HOUSING 23POS GRAY - 795-770680-4 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG HOUSING 23POS GRAY
795-770680-4
CONN PLUG HOUSING 23POS GRAY 795-770680-4
CONN PLUG HOUSING 23POS GRAY

CONN PLUG HOUSING 23POS GRAY

Supplier's Site
770680-4 Rohs Compliant Amp - Te Connectivity - 38AH4821 - Newark, An Avnet Company
Chicago, IL, United States
770680-4 Rohs Compliant Amp - Te Connectivity
38AH4821
770680-4 Rohs Compliant Amp - Te Connectivity 38AH4821
770680-4 ROHS COMPLIANT: YES

770680-4 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770680-4 6809424P 340-770680-4 770680-4 A139344-ND 1334171-770680-4 795-770680-4 38AH4821
Product Name Wire Housings & Plugs Electronic Connector Connectors Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings CONN PLUG HOUSING 23POS GRAY 770680-4 Rohs Compliant Amp - Te Connectivity
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products