WAGO Male connector/plug 770-1353

Description
Plug; 3-pole; Cod. R; 4,00 mm²; orange
Request a Quote Datasheet
Description
Plug; 3-pole; Cod. R; 4,00 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-1353 - WAGO
Germantown, WI, United States
Male connector/plug
770-1353
Male connector/plug 770-1353
Plug; 3-pole; Cod. R; 4,00 mm²; orange

Plug; 3-pole; Cod. R; 4,00 mm²; orange

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-1353-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-1353-ND
Headers, Plugs and Sockets 2946-770-1353-ND
"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug 3-Pole, Orange Wago - 29K4643 - Newark, An Avnet Company
Chicago, IL, United States
Plug 3-Pole, Orange Wago
29K4643
Plug 3-Pole, Orange Wago 29K4643
Plug 3-pole, orange

Plug 3-pole, orange

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-1353 2946-770-1353-ND 29K4643
Product Name Male connector/plug Headers, Plugs and Sockets Plug 3-Pole, Orange Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2227-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2437-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2002-3211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers