WAGO Female connector/socket 770-203

Description
Socket; 3-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet
Description
Socket; 3-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 770-203 - WAGO
Germantown, WI, United States
Female connector/socket
770-203
Female connector/socket 770-203
Socket; 3-pole; Cod. A; 4,00 mm²; black

Socket; 3-pole; Cod. A; 4,00 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-203-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-203-ND
Headers, Plugs and Sockets 2946-770-203-ND
"3 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Push-In Connectors - 770-203 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
770-203
WAGO Push-In Connectors 770-203
Socket

Socket

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-203 2946-770-203-ND 770-203
Product Name Female connector/socket Headers, Plugs and Sockets WAGO Push-In Connectors
Termination Operating tool Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2203/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1411/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2447-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2002-2703-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers