WAGO Male connector/plug 770-255

Description
Plug; 5-pole; Cod. B; 4,00 mm²; gray
Request a Quote Datasheet
Description
Plug; 5-pole; Cod. B; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-255 - WAGO
Germantown, WI, United States
Male connector/plug
770-255
Male connector/plug 770-255
Plug; 5-pole; Cod. B; 4,00 mm²; gray

Plug; 5-pole; Cod. B; 4,00 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-255-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-255-ND
Headers, Plugs and Sockets 2946-770-255-ND
"5 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug/Receptacle - 25481280 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
25481280
Plug/Receptacle 25481280
PLUG, 5-POLE, 4.00 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

PLUG, 5-POLE, 4.00 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug 5-Pole, Gray Wago - 29K4670 - Newark, An Avnet Company
Chicago, IL, United States
Plug 5-Pole, Gray Wago
29K4670
Plug 5-Pole, Gray Wago 29K4670
Plug 5-pole, gray

Plug 5-pole, gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-255 2946-770-255-ND 25481280 29K4670
Product Name Male connector/plug Headers, Plugs and Sockets Plug/Receptacle Plug 5-Pole, Gray Wago
Gender Male / Plug Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2951-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2001-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details