.163"" Centerline, 600 V, 9.5 A max. Header
"Connector Header Through Hole 4 position 0.163"" (4.14mm)"
PLUG & SOCKET CONN, PLUG, 4POS, 4.14MM; Body Material:Nylon; Connector Type:Plug & Socket; Current Rating:9.5A; For Use With:172167-1; Leaded Process Compatible:No; Mounting Type:PCB Straight Thru Hole RoHS Compliant: No
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 770174-1 | A25597-ND | 92F8430 |
| Product Name | Header | Headers, Male Pins | Plug & Socket Conn, Plug, 4Pos, 4.14Mm; Body Material Amp - Te Connectivity |
| Category | Wire to Board Connector | ||
| Connector Type | Header Connector | Header Connector; Header | |
| Termination | Through-Hole | ||
| Mounting | PCB | Through Hole | PCB Straight Thru Hole |