WAGO Male connector/plug 770-213/002-000

Description
Plug; with direct ground contact; 3-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet
Description
Plug; with direct ground contact; 3-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-213/002-000 - WAGO
Germantown, WI, United States
Male connector/plug
770-213/002-000
Male connector/plug 770-213/002-000
Plug; with direct ground contact; 3-pole; Cod. A; 4,00 mm²; black

Plug; with direct ground contact; 3-pole; Cod. A; 4,00 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-213/002-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-213/002-000-ND
Headers, Plugs and Sockets 2946-770-213/002-000-ND
"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug With Direct Ground Contact 3-Pole; Black Wago - 80Y0396 - Newark, An Avnet Company
Chicago, IL, United States
Plug With Direct Ground Contact 3-Pole; Black Wago
80Y0396
Plug With Direct Ground Contact 3-Pole; Black Wago 80Y0396
Plug with direct ground contact 3-pole; black

Plug with direct ground contact 3-pole; black

Supplier's Site
WAGO Push-In Connectors - 770-213/002-000 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
770-213/002-000
WAGO Push-In Connectors 770-213/002-000
Plug

Plug

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-213/002-000 2946-770-213/002-000-ND 80Y0396 770-213/002-000
Product Name Male connector/plug Headers, Plugs and Sockets Plug With Direct Ground Contact 3-Pole; Black Wago WAGO Push-In Connectors
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2208/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2239-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers