TE Connectivity Rectangular Connector Contacts 770252-1

Description
Split Pin Contact Tin 18-24 AWG Crimp
Request a Quote Datasheet
Description
Split Pin Contact Tin 18-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A14254-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14254-ND
Rectangular Connector Contacts A14254-ND
Split Pin Contact Tin 18-24 AWG Crimp

Split Pin Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
332-770252-1
19A 600V Electronic Connector 332-770252-1
Male Pin Connector, 19A, 600V, Crimp, Brass, Tin, UL/VDE Product overview: 770252-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770252-1 can be used for catalog matching and distributor lookup.

Male Pin Connector, 19A, 600V, Crimp, Brass, Tin, UL/VDE Product overview: 770252-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770252-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 770252-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
770252-1
Contacts 770252-1
UMNL II PIN PTPBR LP 24-18

UMNL II PIN PTPBR LP 24-18

Buy Now
Swedesboro, NJ, United States
Contacts
770252-1
Contacts 770252-1
Contacts

Contacts

Buy Now
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 92F8880 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
92F8880
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 92F8880
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A14254-ND 332-770252-1 770252-1 92F8880
Product Name Rectangular Connector Contacts 19A 600V Electronic Connector Contacts Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG 24 AWG
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-602-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers