TE Connectivity Rectangular Wire & Cable Connectors & Housings 770269-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height (MM) : 32.51 Connector Length (MM) : 28.96 Connector Width (MM) : 6.48 Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height (MM) : 32.51 Connector Length (MM) : 28.96 Connector Width (MM) : 6.48 Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770269-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770269-1
Rectangular Wire & Cable Connectors & Housings 770269-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height (MM) : 32.51 Connector Length (MM) : 28.96 Connector Width (MM) : 6.48 Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Number of Signal Positions : 3

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Connector Height (MM) : 32.51
  • Connector Length (MM) : 28.96
  • Connector Width (MM) : 6.48
  • Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Ears

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
13A 250V Electronic Connector
340-770269-1
13A 250V Electronic Connector 340-770269-1
3 Pos Wire Housing, 6.35mm Pitch, 13A, 250V, Panel Mount, Crimp Product overview: 770269-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770269-1 can be used for catalog matching and distributor lookup.

3 Pos Wire Housing, 6.35mm Pitch, 13A, 250V, Panel Mount, Crimp Product overview: 770269-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770269-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 7190181P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7190181P
Wire Housings & Plugs 7190181P
TE Connectivity 770269-1

TE Connectivity 770269-1

Supplier's Site
Wire Housings & Plugs - 7190181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7190181
Wire Housings & Plugs 7190181
TE Connectivity 770269-1

TE Connectivity 770269-1

Supplier's Site
Wire Housings & Plugs - 1680537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1680537
Wire Housings & Plugs 1680537
TE Connectivity 770269-1

TE Connectivity 770269-1

Supplier's Site
Pin & Socket Connectors - 770269-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
770269-1
Pin & Socket Connectors 770269-1
03P .093 COMM P&S RECPT .250CL

03P .093 COMM P&S RECPT .250CL

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
770269-1
Pin & Socket Connectors 770269-1
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Rectangular Connector Housings - A25770-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25770-ND
Rectangular Connector Housings A25770-ND
3 Rectangular Connectors - Housings Receptacle Natural

3 Rectangular Connectors - Housings Receptacle Natural

Buy Now Datasheet
03P .093 Comm P&s Recpt .250Cl Rohs Compliant Amp - Te Connectivity - 16H5746 - Newark, An Avnet Company
Chicago, IL, United States
03P .093 Comm P&s Recpt .250Cl Rohs Compliant Amp - Te Connectivity
16H5746
03P .093 Comm P&s Recpt .250Cl Rohs Compliant Amp - Te Connectivity 16H5746
03P .093 COMM P&S RECPT .250CL ROHS COMPLIANT: YES

03P .093 COMM P&S RECPT .250CL ROHS COMPLIANT: YES

Supplier's Site
03P .093 Comm P&s Recpt .250Cl Amp - Te Connectivity - 36AC8317 - Newark, An Avnet Company
Chicago, IL, United States
03P .093 Comm P&s Recpt .250Cl Amp - Te Connectivity
36AC8317
03P .093 Comm P&s Recpt .250Cl Amp - Te Connectivity 36AC8317
03P .093 COMM P&S RECPT .250CL

03P .093 COMM P&S RECPT .250CL

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770269-1 340-770269-1 7190181P 7190181 770269-1 A25770-ND 16H5746
Product Name Rectangular Wire & Cable Connectors & Housings 13A 250V Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Pin & Socket Connectors Rectangular Connector Housings 03P .093 Comm P&s Recpt .250Cl Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Panel Mount Panel Mount, Snap-In
Voltage Rating 600 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102387-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
8 suppliers