TE Connectivity Rectangular Wire & Cable Connectors & Housings 770426-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Type : Pin, Socket Dimensions Connector Height : 15.24 MM  [.6 INCH ] Connector Length : 19.05 MM  [.75 INCH ] Connector Width : 14.99 MM  [.59 INCH ] Row-to-Row Spacing : 3.68 MM  [.145 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.68 MM  [.145 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging), Panel Mount Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Type : Pin, Socket Dimensions Connector Height : 15.24 MM  [.6 INCH ] Connector Length : 19.05 MM  [.75 INCH ] Connector Width : 14.99 MM  [.59 INCH ] Row-to-Row Spacing : 3.68 MM  [.145 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.68 MM  [.145 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging), Panel Mount Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770426-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770426-1
Rectangular Wire & Cable Connectors & Housings 770426-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Type : Pin, Socket Dimensions Connector Height : 15.24 MM  [.6 INCH ] Connector Length : 19.05 MM  [.75 INCH ] Connector Width : 14.99 MM  [.59 INCH ] Row-to-Row Spacing : 3.68 MM  [.145 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.68 MM  [.145 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging), Panel Mount Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 3

Contact Features


  • Contact Type : Pin, Socket

Dimensions


  • Connector Height : 15.24 MM  [.6 INCH ]
  • Connector Length : 19.05 MM  [.75 INCH ]
  • Connector Width : 14.99 MM  [.59 INCH ]
  • Row-to-Row Spacing : 3.68 MM  [.145 INCH ]
  • Wire Size (MMSQ) : .2 - .9
  • Wire Size (AWG) : 30 - 18

Electrical Characteristics


  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.68 MM  [.145 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging), Panel Mount
  • Panel Mount Feature Type : Mounting Ears

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pin & Socket Connectors - 770426-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
770426-1
Pin & Socket Connectors 770426-1
09P .062 COMM P&S PLUG

09P .062 COMM P&S PLUG

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
770426-1
Pin & Socket Connectors 770426-1
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Rectangular Connector Housings - A25761-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25761-ND
Rectangular Connector Housings A25761-ND
"9 Rectangular Connectors - Housings Plug Natural 0.145"" (3.68mm)"

"9 Rectangular Connectors - Housings Plug Natural 0.145"" (3.68mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-770426-1
Electronic Connector 340-770426-1
9 Pos Crimp Wire Housing, 3.68mm Pitch, Panel Mount, Straight Product overview: 770426-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770426-1 can be used for catalog matching and distributor lookup.

9 Pos Crimp Wire Housing, 3.68mm Pitch, Panel Mount, Straight Product overview: 770426-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770426-1 can be used for catalog matching and distributor lookup.

Supplier's Site
09P .062 Comm P&s Plug Rohs Compliant Amp - Te Connectivity - 16H5755 - Newark, An Avnet Company
Chicago, IL, United States
09P .062 Comm P&s Plug Rohs Compliant Amp - Te Connectivity
16H5755
09P .062 Comm P&s Plug Rohs Compliant Amp - Te Connectivity 16H5755
09P .062 COMM P&S PLUG ROHS COMPLIANT: YES

09P .062 COMM P&S PLUG ROHS COMPLIANT: YES

Supplier's Site
CONN PLUG W/DETENT 9POS .062 - 792-770426-1 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG W/DETENT 9POS .062
792-770426-1
CONN PLUG W/DETENT 9POS .062 792-770426-1
CONN PLUG W/DETENT 9POS .062

CONN PLUG W/DETENT 9POS .062

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770426-1 770426-1 A25761-ND 340-770426-1 16H5755 792-770426-1
Product Name Rectangular Wire & Cable Connectors & Housings Pin & Socket Connectors Rectangular Connector Housings Electronic Connector 09P .062 Comm P&s Plug Rohs Compliant Amp - Te Connectivity CONN PLUG W/DETENT 9POS .062
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Mounting Cable Mount (Free-Hanging), Panel Mount Panel Mount, Snap-In Panel, Snap in
Voltage Rating 250 volts 250 volts 250 volts
Contact Size (AWG) 18 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28640-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Headers, Receptacles, Female Sockets - A3219-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
In-Series Adapters - 1-1478238-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers