WAGO Female connector/socket 770-2343

Description
Snap-in socket; 3-pole; Cod. R; 4,00 mm²; orange
Request a Quote Datasheet
Description
Snap-in socket; 3-pole; Cod. R; 4,00 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 770-2343 - WAGO
Germantown, WI, United States
Female connector/socket
770-2343
Female connector/socket 770-2343
Snap-in socket; 3-pole; Cod. R; 4,00 mm²; orange

Snap-in socket; 3-pole; Cod. R; 4,00 mm²; orange

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-2343-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-2343-ND
Headers, Plugs and Sockets 2946-770-2343-ND
"3 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Snap-In Socket Orange Wago - 29K4661 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Socket Orange Wago
29K4661
Snap-In Socket Orange Wago 29K4661
Snap-in socket orange

Snap-in socket orange

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-2343 2946-770-2343-ND 29K4661
Product Name Female connector/socket Headers, Plugs and Sockets Snap-In Socket Orange Wago
Termination Operating tool Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-1406-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2217-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2434-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3212/1000-673-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers