WAGO Male connector/plug 770-274/073-000

Description
Plug; 4-pole; Cod. B; 4,00 mm²; light green
Request a Quote Datasheet
Description
Plug; 4-pole; Cod. B; 4,00 mm²; light green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-274/073-000 - WAGO
Germantown, WI, United States
Male connector/plug
770-274/073-000
Male connector/plug 770-274/073-000
Plug; 4-pole; Cod. B; 4,00 mm²; light green

Plug; 4-pole; Cod. B; 4,00 mm²; light green

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-274/073-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-274/073-000-ND
Headers, Plugs and Sockets 2946-770-274/073-000-ND
"4 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug; 4-Pole; Cod. B; 4,00 Mm ; Light Green Wago - 48AJ8409 - Newark, An Avnet Company
Chicago, IL, United States
Plug; 4-Pole; Cod. B; 4,00 Mm ; Light Green Wago
48AJ8409
Plug; 4-Pole; Cod. B; 4,00 Mm ; Light Green Wago 48AJ8409
Plug; 4-pole; Cod. B; 4,00 mm ; light green

Plug; 4-pole; Cod. B; 4,00 mm ; light green

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-274/073-000 2946-770-274/073-000-ND 48AJ8409
Product Name Male connector/plug Headers, Plugs and Sockets Plug; 4-Pole; Cod. B; 4,00 Mm ; Light Green Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5317/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
Din Rail, Channel - 2946-2002-2447-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details