TE Connectivity Header 770178-1

Description
.163"" Centerline, 600 V, 9.5 A max. Header
Request a Quote Datasheet
Description
.163"" Centerline, 600 V, 9.5 A max. Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Header
770178-1
Header 770178-1
.163"" Centerline, 600 V, 9.5 A max. Header

.163"" Centerline, 600 V, 9.5 A max. Header

Supplier's Site Datasheet
Headers, Male Pins - A25602-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A25602-ND
Headers, Male Pins A25602-ND
"Connector Header Through Hole 6 position 0.163"" (4.14mm)"

"Connector Header Through Hole 6 position 0.163"" (4.14mm)"

Buy Now Datasheet
Singapore, Singapore
9.5A 600V Electronic Connector
316-770178-1
9.5A 600V Electronic Connector 316-770178-1
6 Pos Power Connector, Wire-to-Board, 9.5A, 600V, Tin-Lead Product overview: 770178-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-770178-1 can be used for catalog matching and distributor lookup.

6 Pos Power Connector, Wire-to-Board, 9.5A, 600V, Tin-Lead Product overview: 770178-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-770178-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Header, 6 Position, Pcb; Connector Systems Amp - Te Connectivity - 86W5050 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6 Position, Pcb; Connector Systems Amp - Te Connectivity
86W5050
Connector, Header, 6 Position, Pcb; Connector Systems Amp - Te Connectivity 86W5050
CONNECTOR, HEADER, 6 POSITION, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini Universal MATE-N-LOK Series RoHS Compliant: No

CONNECTOR, HEADER, 6 POSITION, PCB; Connector Systems:Wire-to-Board; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini Universal MATE-N-LOK Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 770178-1 A25602-ND 316-770178-1 86W5050
Product Name Header Headers, Male Pins 9.5A 600V Electronic Connector Connector, Header, 6 Position, Pcb; Connector Systems Amp - Te Connectivity
Category Wire to Board Connector
Connector Type Header Connector Header Connector; Header Wire to Board Connector
Termination Through-Hole Solder Through Hole Straight
Mounting PCB Through Hole
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data