WAGO Male connector/plug 770-254

Description
Plug; 4-pole; Cod. B; 4,00 mm²; gray
Request a Quote Datasheet
Description
Plug; 4-pole; Cod. B; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-254 - WAGO
Germantown, WI, United States
Male connector/plug
770-254
Male connector/plug 770-254
Plug; 4-pole; Cod. B; 4,00 mm²; gray

Plug; 4-pole; Cod. B; 4,00 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-254-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-254-ND
Headers, Plugs and Sockets 2946-770-254-ND
"4 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug/Receptacle - 18896990 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
18896990
Plug/Receptacle 18896990
PLUG, 4-POLE, 4.00 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

PLUG, 4-POLE, 4.00 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug 4-Pole, Gray Wago - 29K4669 - Newark, An Avnet Company
Chicago, IL, United States
Plug 4-Pole, Gray Wago
29K4669
Plug 4-Pole, Gray Wago 29K4669
Plug 4-pole, gray

Plug 4-pole, gray

Supplier's Site
WAGO Push-In Connectors - 770-254 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
770-254
WAGO Push-In Connectors 770-254
Plug

Plug

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-254 2946-770-254-ND 18896990 29K4669 770-254
Product Name Male connector/plug Headers, Plugs and Sockets Plug/Receptacle Plug 4-Pole, Gray Wago WAGO Push-In Connectors
Gender Male / Plug Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2000-2237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1306-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1811/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers