WAGO Male connector/plug 770-773

Description
Snap-in plug; 3-pole; Cod. B; 4,00 mm²; light green
Request a Quote Datasheet
Description
Snap-in plug; 3-pole; Cod. B; 4,00 mm²; light green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-773 - WAGO
Germantown, WI, United States
Male connector/plug
770-773
Male connector/plug 770-773
Snap-in plug; 3-pole; Cod. B; 4,00 mm²; light green

Snap-in plug; 3-pole; Cod. B; 4,00 mm²; light green

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-773-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-773-ND
Headers, Plugs and Sockets 2946-770-773-ND
"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
Snap-In Plug Light Green Wago - 76AH7444 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Plug Light Green Wago
76AH7444
Snap-In Plug Light Green Wago 76AH7444
SNAP-IN PLUG LIGHT GREEN

SNAP-IN PLUG LIGHT GREEN

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-773 2946-770-773-ND 76AH7444
Product Name Male connector/plug Headers, Plugs and Sockets Snap-In Plug Light Green Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1611-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1411/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
3 suppliers
Din Rail, Channel - 2946-2002-2202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers