.093" Socket, 13A, 250V, 20-14 AWG, Female, Tin Plated Brass Product overview: 770144-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770144-1 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Pin or Socket: Socket
Contact Termination: IDC
Contact Finish: Tin
Socket Contact Tin 14-20 AWG Crimp
Contact, Commercial 0.062" Series, Socket, 20 AWG, 14 AWG, Crimp, Brass RoHS Compliant: Yes
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Commercial 0.062" Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 770144-1 | 332-770144-1 | A14097-ND | 45Y9882 | 91B1678 | |
| Product Name | Contacts | 13A 250V Electronic Connector | Connectors,Interconnects | Rectangular Connector Contacts | Contact, Commercial 0.062" Series, Socket, 20 Awg, 14 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity | Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | |||||
| Termination | Crimp | IDC | Crimp | |||
| Voltage Rating | 250 volts |