WAGO Male connector/plug 770-715

Description
Snap-in plug; 5-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet
Description
Snap-in plug; 5-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-715 - WAGO
Germantown, WI, United States
Male connector/plug
770-715
Male connector/plug 770-715
Snap-in plug; 5-pole; Cod. A; 4,00 mm²; black

Snap-in plug; 5-pole; Cod. A; 4,00 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-715-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-715-ND
Headers, Plugs and Sockets 2946-770-715-ND
"5 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

"5 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
Snap-In Plug Black Wago - 29K4763 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Plug Black Wago
29K4763
Snap-In Plug Black Wago 29K4763
Snap-in plug black

Snap-in plug black

Supplier's Site
Headers, Plugs and Sockets - 770-715 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
770-715
Headers, Plugs and Sockets 770-715
SNAP-IN PLUG BLACK

SNAP-IN PLUG BLACK

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-715 2946-770-715-ND 29K4763 770-715
Product Name Male connector/plug Headers, Plugs and Sockets Snap-In Plug Black Wago Headers, Plugs and Sockets
Gender Male / Plug Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Mounting Panel Mount, Snap-In Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2213/1000-488-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1802-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2002-2961-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers