TE Connectivity Rectangular Wire & Cable Connectors & Housings 770428-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Number of Signal Positions : 9 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.27 - 2.79 MM  [.05 - .11 INCH ] Connector Height : 15.24 MM  [.6 INCH ] Connector Length : 19.05 MM  [.75 INCH ] Connector Width : 14.99 MM  [.59 INCH ] Row-to-Row Spacing : 3.68 MM  [.145 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 30 - 18 Wire Size (CMA) : 394.71 - 1776.17 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.68 MM  [.145 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Number of Signal Positions : 9 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.27 - 2.79 MM  [.05 - .11 INCH ] Connector Height : 15.24 MM  [.6 INCH ] Connector Length : 19.05 MM  [.75 INCH ] Connector Width : 14.99 MM  [.59 INCH ] Row-to-Row Spacing : 3.68 MM  [.145 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 30 - 18 Wire Size (CMA) : 394.71 - 1776.17 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.68 MM  [.145 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770428-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770428-1
Rectangular Wire & Cable Connectors & Housings 770428-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Number of Signal Positions : 9 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.27 - 2.79 MM  [.05 - .11 INCH ] Connector Height : 15.24 MM  [.6 INCH ] Connector Length : 19.05 MM  [.75 INCH ] Connector Width : 14.99 MM  [.59 INCH ] Row-to-Row Spacing : 3.68 MM  [.145 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 30 - 18 Wire Size (CMA) : 394.71 - 1776.17 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.68 MM  [.145 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 3
  • Number of Signal Positions : 9

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Compatible Insulation Diameter Range : 1.27 - 2.79 MM  [.05 - .11 INCH ]
  • Connector Height : 15.24 MM  [.6 INCH ]
  • Connector Length : 19.05 MM  [.75 INCH ]
  • Connector Width : 14.99 MM  [.59 INCH ]
  • Row-to-Row Spacing : 3.68 MM  [.145 INCH ]
  • Wire Size (MMSQ) : .2 - .9
  • Wire Size (AWG) : 30 - 18
  • Wire Size (CMA) : 394.71 - 1776.17

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.68 MM  [.145 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : LR 7189
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - A14014-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14014-ND
Rectangular Connector Housings A14014-ND
"9 Rectangular Connectors - Housings Plug Natural 0.145"" (3.68mm)"

"9 Rectangular Connectors - Housings Plug Natural 0.145"" (3.68mm)"

Buy Now Datasheet
Connectors Power - 770428-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
770428-1
Connectors Power 770428-1
09P .062 COMM P&S PLUG

09P .062 COMM P&S PLUG

Buy Now
Pin & Socket Connectors - 770428-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
770428-1
Pin & Socket Connectors 770428-1
09P .062 COMM P&S PLUG

09P .062 COMM P&S PLUG

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
770428-1
Pin & Socket Connectors 770428-1
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770428-1 A14014-ND 770428-1 770428-1
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Connectors Power Pin & Socket Connectors
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A111682-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Coax Connectors - 1-1478401-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder Terminal, Clamp
View Details
6 suppliers
Rectangular Connector Contacts - 1508-047-0893-16-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 16 to 18 AWG
View Details
Rectangular Connector Accessories - 1734-1011-027-0805-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details