TE Connectivity Rectangular Connector Contacts 770248-1

Description
Split Pin Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet
Description
Split Pin Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A14258-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14258-ND
Rectangular Connector Contacts A14258-ND
Split Pin Contact Tin 14-20 AWG Crimp

Split Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Contacts - 770248-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
770248-1
Contacts 770248-1
UMNL II PIN PTPBR LP 20-14AWG

UMNL II PIN PTPBR LP 20-14AWG

Buy Now
Swedesboro, NJ, United States
Contacts
770248-1
Contacts 770248-1
Contacts

Contacts

Buy Now
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 92F8884 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
92F8884
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 92F8884
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site
Umnl Ii Pin Ptpbr Lp 20-14Awg Amp - Te Connectivity - 77AC1018 - Newark, An Avnet Company
Chicago, IL, United States
Umnl Ii Pin Ptpbr Lp 20-14Awg Amp - Te Connectivity
77AC1018
Umnl Ii Pin Ptpbr Lp 20-14Awg Amp - Te Connectivity 77AC1018
UMNL II PIN PTPBR LP 20-14AWG

UMNL II PIN PTPBR LP 20-14AWG

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A14258-ND 770248-1 92F8884 77AC1018
Product Name Rectangular Connector Contacts Contacts Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity Umnl Ii Pin Ptpbr Lp 20-14Awg Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers