TE Connectivity Rectangular Connector Contacts 770672-1

Description
Pin Contact Tin 26-30 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Tin 26-30 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A25405-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25405-ND
Rectangular Connector Contacts A25405-ND
Pin Contact Tin 26-30 AWG Crimp

Pin Contact Tin 26-30 AWG Crimp

Buy Now Datasheet
Contacts - 770672-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
770672-1
Contacts 770672-1
UMNL PIN 30-26 PTPBR L/P

UMNL PIN 30-26 PTPBR L/P

Buy Now
Contact, Pin, 30-26Awg, Crimp; Product Range Amp - Te Connectivity - 22C7652 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 30-26Awg, Crimp; Product Range Amp - Te Connectivity
22C7652
Contact, Pin, 30-26Awg, Crimp; Product Range Amp - Te Connectivity 22C7652
CONTACT, PIN, 30-26AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Connectors RoHS Compliant: Yes

CONTACT, PIN, 30-26AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25405-ND 770672-1 22C7652
Product Name Rectangular Connector Contacts Contacts Contact, Pin, 30-26Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers