WAGO Male connector/plug 770-113

Description
Plug; with strain relief housing; 3-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet
Description
Plug; with strain relief housing; 3-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-113 - WAGO
Germantown, WI, United States
Male connector/plug
770-113
Male connector/plug 770-113
Plug; with strain relief housing; 3-pole; Cod. A; 4,00 mm²; black

Plug; with strain relief housing; 3-pole; Cod. A; 4,00 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-113-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-113-ND
Headers, Plugs and Sockets 2946-770-113-ND
"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug & Socket Connector, 3 Position; Product Range Wago - 29K4631 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, 3 Position; Product Range Wago
29K4631
Plug & Socket Connector, 3 Position; Product Range Wago 29K4631
PLUG & SOCKET CONNECTOR, 3 POSITION; Product Range:WINSTA MIDI Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:10mm; Contact Termination Type:Clamp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:- RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, 3 POSITION; Product Range:WINSTA MIDI Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:10mm; Contact Termination Type:Clamp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-113 2946-770-113-ND 29K4631
Product Name Male connector/plug Headers, Plugs and Sockets Plug & Socket Connector, 3 Position; Product Range Wago
Gender Male / Plug Male / Plug
Termination Operating tool Push-in Clamp
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3248-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1771/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details