WAGO Female connector/socket 770-2105

Description
Snap-in socket; 5-pole; Cod. I; 4,00 mm²; blue
Request a Quote Datasheet
Description
Snap-in socket; 5-pole; Cod. I; 4,00 mm²; blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 770-2105 - WAGO
Germantown, WI, United States
Female connector/socket
770-2105
Female connector/socket 770-2105
Snap-in socket; 5-pole; Cod. I; 4,00 mm²; blue

Snap-in socket; 5-pole; Cod. I; 4,00 mm²; blue

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-2105-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-2105-ND
Headers, Plugs and Sockets 2946-770-2105-ND
"5 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

"5 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
Snap-In Socket Blue Wago - 29K4650 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Socket Blue Wago
29K4650
Snap-In Socket Blue Wago 29K4650
Snap-in socket blue

Snap-in socket blue

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-2105 2946-770-2105-ND 29K4650
Product Name Female connector/socket Headers, Plugs and Sockets Snap-In Socket Blue Wago
Termination Operating tool Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1707-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3212/1000-674-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers