WAGO Female connector/socket 770-125

Description
Socket; with strain relief housing; 5-pole; Cod. A; 4,00 mm²; white
Request a Quote Datasheet
Description
Socket; with strain relief housing; 5-pole; Cod. A; 4,00 mm²; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 770-125 - WAGO
Germantown, WI, United States
Female connector/socket
770-125
Female connector/socket 770-125
Socket; with strain relief housing; 5-pole; Cod. A; 4,00 mm²; white

Socket; with strain relief housing; 5-pole; Cod. A; 4,00 mm²; white

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-125-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-125-ND
Headers, Plugs and Sockets 2946-770-125-ND
"5 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Socket With Strain Relief Housing; 5-Pole, White Wago - 29K4637 - Newark, An Avnet Company
Chicago, IL, United States
Socket With Strain Relief Housing; 5-Pole, White Wago
29K4637
Socket With Strain Relief Housing; 5-Pole, White Wago 29K4637
Socket with strain relief housing; 5-pole, white

Socket with strain relief housing; 5-pole, white

Supplier's Site
WAGO Push-In Connectors - 770-125 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
770-125
WAGO Push-In Connectors 770-125
Socket

Socket

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-125 2946-770-125-ND 29K4637 770-125
Product Name Female connector/socket Headers, Plugs and Sockets Socket With Strain Relief Housing; 5-Pole, White Wago WAGO Push-In Connectors
Termination Operating tool Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-2207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2201/352-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers