WAGO Female connector/socket 770-104

Description
Socket; with strain relief housing; 4-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet
Description
Socket; with strain relief housing; 4-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 770-104 - WAGO
Germantown, WI, United States
Female connector/socket
770-104
Female connector/socket 770-104
Socket; with strain relief housing; 4-pole; Cod. A; 4,00 mm²; black

Socket; with strain relief housing; 4-pole; Cod. A; 4,00 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-104-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-104-ND
Headers, Plugs and Sockets 2946-770-104-ND
"4 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Push-In Connectors - 770-104 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
770-104
WAGO Push-In Connectors 770-104
Socket

Socket

Supplier's Site
Socket With Strain Relief Housing; 4-Pole, Black Wago - 29K4626 - Newark, An Avnet Company
Chicago, IL, United States
Socket With Strain Relief Housing; 4-Pole, Black Wago
29K4626
Socket With Strain Relief Housing; 4-Pole, Black Wago 29K4626
Socket with strain relief housing; 4-pole, black

Socket with strain relief housing; 4-pole, black

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-104 2946-770-104-ND 770-104 29K4626
Product Name Female connector/socket Headers, Plugs and Sockets WAGO Push-In Connectors Socket With Strain Relief Housing; 4-Pole, Black Wago
Termination Operating tool Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1604-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2611/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2002-1321/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details