WAGO Male connector/plug 770-794

Description
Snap-in plug; 4-pole; Cod. B; 4,00 mm²; pink
Request a Quote Datasheet
Description
Snap-in plug; 4-pole; Cod. B; 4,00 mm²; pink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-794 - WAGO
Germantown, WI, United States
Male connector/plug
770-794
Male connector/plug 770-794
Snap-in plug; 4-pole; Cod. B; 4,00 mm²; pink

Snap-in plug; 4-pole; Cod. B; 4,00 mm²; pink

Supplier's Site Datasheet
Terminal Block Adapters - 2946-770-794-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Adapters
2946-770-794-ND
Terminal Block Adapters 2946-770-794-ND
SOCKET FOR PCBS STRAIGHT 3-POLE,

SOCKET FOR PCBS STRAIGHT 3-POLE,

Buy Now Datasheet
Snap-In Plug, Pink Wago - 45AK7896 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Plug, Pink Wago
45AK7896
Snap-In Plug, Pink Wago 45AK7896
SNAP-IN PLUG, PINK

SNAP-IN PLUG, PINK

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-794 2946-770-794-ND 45AK7896
Product Name Male connector/plug Terminal Block Adapters Snap-In Plug, Pink Wago
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1701-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2002-1771/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details