TE Connectivity Rectangular Wire & Cable Connectors & Housings 770342-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.27 - 2.79 MM  [.05 - .11 INCH ] Connector Height : 5.05 MM  [.2 INCH ] Connector Length : 20.83 MM  [.82 INCH ] Connector Width : 8.64 MM  [.34 INCH ] Row-to-Row Spacing : 3.68 MM  [.145 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 30 - 18 Wire Size (CMA) : 394.71 - 1776.17 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.68 MM  [.145 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.27 - 2.79 MM  [.05 - .11 INCH ] Connector Height : 5.05 MM  [.2 INCH ] Connector Length : 20.83 MM  [.82 INCH ] Connector Width : 8.64 MM  [.34 INCH ] Row-to-Row Spacing : 3.68 MM  [.145 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 30 - 18 Wire Size (CMA) : 394.71 - 1776.17 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.68 MM  [.145 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770342-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770342-1
Rectangular Wire & Cable Connectors & Housings 770342-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.27 - 2.79 MM  [.05 - .11 INCH ] Connector Height : 5.05 MM  [.2 INCH ] Connector Length : 20.83 MM  [.82 INCH ] Connector Width : 8.64 MM  [.34 INCH ] Row-to-Row Spacing : 3.68 MM  [.145 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 30 - 18 Wire Size (CMA) : 394.71 - 1776.17 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.68 MM  [.145 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Number of Signal Positions : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Compatible Insulation Diameter Range : 1.27 - 2.79 MM  [.05 - .11 INCH ]
  • Connector Height : 5.05 MM  [.2 INCH ]
  • Connector Length : 20.83 MM  [.82 INCH ]
  • Connector Width : 8.64 MM  [.34 INCH ]
  • Row-to-Row Spacing : 3.68 MM  [.145 INCH ]
  • Wire Size (MMSQ) : .2 - .9
  • Wire Size (AWG) : 30 - 18
  • Wire Size (CMA) : 394.71 - 1776.17

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.68 MM  [.145 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : LR 7189
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connectors - 770342-1 - 908413-770342-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 770342-1
908413-770342-1
Rectangular Connectors - 770342-1 908413-770342-1
Manufacturer: TE Connectivity Win Source Part Number: 908413-770342-1 Series: Commercial .062" Pin and Socket Features: 2 Rectangular Connectors - Housings Receptacle Natural 0.145" (3.68mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 770342 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 9200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -770342-1-SI, A14002, 7703421

Manufacturer: TE Connectivity
Win Source Part Number: 908413-770342-1
Series: Commercial .062" Pin and Socket
Features: 2 Rectangular Connectors - Housings Receptacle Natural 0.145" (3.68mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 770342
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 9200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -770342-1-SI, A14002, 7703421

Buy Now Datasheet
Pin & Socket Connectors - 770342-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
770342-1
Pin & Socket Connectors 770342-1
02P .062 COMM P&S RECPT

02P .062 COMM P&S RECPT

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
770342-1
Pin & Socket Connectors 770342-1
Comm P&S - Plug and C

Comm P&S - Plug and C

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
770342-1
Pin & Socket Connectors 770342-1
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Singapore, Singapore
7A 250V Electronic Connector
340-770342-1
7A 250V Electronic Connector 340-770342-1
2 Pos Wire Housing, 3.68mm Pitch, Receptacle, 7A, 250V, Straight Product overview: 770342-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770342-1 can be used for catalog matching and distributor lookup.

2 Pos Wire Housing, 3.68mm Pitch, Receptacle, 7A, 250V, Straight Product overview: 770342-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770342-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connector Housings - A14002-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14002-ND
Rectangular Connector Housings A14002-ND
"2 Rectangular Connectors - Housings Receptacle Natural 0.145"" (3.68mm)"

"2 Rectangular Connectors - Housings Receptacle Natural 0.145"" (3.68mm)"

Buy Now Datasheet
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 92F9048 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
92F9048
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 92F9048
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.062" Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.68mm; For Use With:Pin & Socket Contacts; Colour:Natural; Connector Mounting:Free Hanging RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.062" Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:3.68mm; For Use With:Pin & Socket Contacts; Colour:Natural; Connector Mounting:Free Hanging RoHS Compliant: Yes

Supplier's Site
CONN RECEPT W/DETENT 2POS .062 - 792-770342-1 - Utmel Electronic Limited
Hong Kong, China
CONN RECEPT W/DETENT 2POS .062
792-770342-1
CONN RECEPT W/DETENT 2POS .062 792-770342-1
CONN RECEPT W/DETENT 2POS .062

CONN RECEPT W/DETENT 2POS .062

Supplier's Site
Connector, Shell; 250 VAC; 7 A (Max.); 2; Receptacle; Nylon; Natural; 0.062 in. - 70087433 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Shell; 250 VAC; 7 A (Max.); 2; Receptacle; Nylon; Natural; 0.062 in.
70087433
Connector, Shell; 250 VAC; 7 A (Max.); 2; Receptacle; Nylon; Natural; 0.062 in. 70087433
Marker Strips, 250 V Voltage Rating, Steel Screw Material Housing Material: UL 94V-2 Nylon, Natural Color

Marker Strips, 250 V Voltage Rating, Steel Screw Material

  • Housing Material: UL 94V-2 Nylon, Natural Color
Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770342-1 908413-770342-1 770342-1 340-770342-1 A14002-ND 92F9048 792-770342-1 70087433
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connectors - 770342-1 Pin & Socket Connectors 7A 250V Electronic Connector Rectangular Connector Housings Plug And Socket Connector Housing; Product Range Amp - Te Connectivity CONN RECEPT W/DETENT 2POS .062 Connector, Shell; 250 VAC; 7 A (Max.); 2; Receptacle; Nylon; Natural; 0.062 in.
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging Free Hanging Free Hanging
Voltage Rating 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060869-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers
Ribbon Cable Connectors - 1-111492-9 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
3 suppliers