TE Connectivity Rectangular Wire & Cable Connectors & Housings 770339-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770339-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770339-1
Rectangular Wire & Cable Connectors & Housings 770339-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Number of Signal Positions : 3

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Pin & Socket Connectors - 770339-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
770339-1
Pin & Socket Connectors 770339-1
03P .093 COMM P&S RECPT .250CL

03P .093 COMM P&S RECPT .250CL

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
770339-1
Pin & Socket Connectors 770339-1
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Rectangular Connector Housings - A25771-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25771-ND
Rectangular Connector Housings A25771-ND
3 Rectangular Connectors - Housings Receptacle Natural

3 Rectangular Connectors - Housings Receptacle Natural

Buy Now Datasheet
03P .093 Comm P&s Recpt .250Cl Amp - Te Connectivity - 77AC1034 - Newark, An Avnet Company
Chicago, IL, United States
03P .093 Comm P&s Recpt .250Cl Amp - Te Connectivity
77AC1034
03P .093 Comm P&s Recpt .250Cl Amp - Te Connectivity 77AC1034
03P .093 COMM P&S RECPT .250CL

03P .093 COMM P&S RECPT .250CL

Supplier's Site
03P .093 Comm P&s Recpt .250Cl Rohs Compliant Amp - Te Connectivity - 93B7205 - Newark, An Avnet Company
Chicago, IL, United States
03P .093 Comm P&s Recpt .250Cl Rohs Compliant Amp - Te Connectivity
93B7205
03P .093 Comm P&s Recpt .250Cl Rohs Compliant Amp - Te Connectivity 93B7205
03P .093 COMM P&S RECPT .250CL ROHS COMPLIANT: YES

03P .093 COMM P&S RECPT .250CL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770339-1 770339-1 A25771-ND 77AC1034
Product Name Rectangular Wire & Cable Connectors & Housings Pin & Socket Connectors Rectangular Connector Housings 03P .093 Comm P&s Recpt .250Cl Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1586000-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
RF Connectors - 1056232-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1746-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details