TE Connectivity Rectangular Connector Housings 770602-7

Description
"7 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"7 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A19495-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A19495-ND
Rectangular Connector Housings A19495-ND
"7 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)"

"7 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connector; Nylon; Receptacle; 7; White;Crimp; 180 deg; 0.1 in.; UL 94V-0 - 70083802 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Nylon; Receptacle; 7; White;Crimp; 180 deg; 0.1 in.; UL 94V-0
70083802
Connector; Nylon; Receptacle; 7; White;Crimp; 180 deg; 0.1 in.; UL 94V-0 70083802
Connectors and Headers, 7 Positions, 0.100 in. Centerline Material: UL94V-0 rated, type 6/6 nylon, natural color. Low Cost Wire-to-Board Interconnections High Current Rating Wide Wire Range for Single Contact Mates with MTA and Similar Competitive Notched Headers Anti-Overstress Feature Prevents Damage to Contact Locking Ramps and Polarizing Tabs Are Standard Recognized Under the Component Program of Underwriters Laboratories Inc. File No. E28476 Certified by Canadian Standards Association File No. LR7189

Connectors and Headers, 7 Positions, 0.100 in. Centerline
Material: UL94V-0 rated, type 6/6 nylon, natural color.

  • Low Cost Wire-to-Board Interconnections
  • High Current Rating
  • Wide Wire Range for Single Contact
  • Mates with MTA and Similar Competitive Notched Headers
  • Anti-Overstress Feature Prevents Damage to Contact
  • Locking Ramps and Polarizing Tabs Are Standard
  • Recognized Under the Component Program of Underwriters Laboratories Inc. File No. E28476
  • Certified by Canadian Standards Association File No. LR7189
Supplier's Site
07P Cst-100 Hsg Amp - Te Connectivity - 67X9875 - Newark, An Avnet Company
Chicago, IL, United States
07P Cst-100 Hsg Amp - Te Connectivity
67X9875
07P Cst-100 Hsg Amp - Te Connectivity 67X9875
07P CST-100 HSG

07P CST-100 HSG

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A19495-ND 770602-7 70083802 67X9875
Product Name Rectangular Connector Housings Connector; Nylon; Receptacle; 7; White;Crimp; 180 deg; 0.1 in.; UL 94V-0 07P Cst-100 Hsg Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 45A Premate Ground PCB Contacts, Bottom Row, Low Detent, Also used with Power Mod HP B - 3-5952P1 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
PCB Headers - 1224741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details