TE Connectivity Rectangular Wire & Cable Connectors & Housings 770096-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Number of Signal Positions : 9 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 19.56 MM  [.77 INCH ] Connector Length : 24.64 MM  [.97 INCH ] Connector Width : 18.67 MM  [.74 INCH ] Row-to-Row Spacing : 5.03 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.03 MM  [.198 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Number of Signal Positions : 9 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 19.56 MM  [.77 INCH ] Connector Length : 24.64 MM  [.97 INCH ] Connector Width : 18.67 MM  [.74 INCH ] Row-to-Row Spacing : 5.03 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.03 MM  [.198 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770096-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770096-1
Rectangular Wire & Cable Connectors & Housings 770096-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Number of Signal Positions : 9 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 19.56 MM  [.77 INCH ] Connector Length : 24.64 MM  [.97 INCH ] Connector Width : 18.67 MM  [.74 INCH ] Row-to-Row Spacing : 5.03 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.03 MM  [.198 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 3
  • Number of Signal Positions : 9

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Connector Height : 19.56 MM  [.77 INCH ]
  • Connector Length : 24.64 MM  [.97 INCH ]
  • Connector Width : 18.67 MM  [.74 INCH ]
  • Row-to-Row Spacing : 5.03 MM  [.198 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 5.03 MM  [.198 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A14065-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14065-ND
Rectangular Connector Housings A14065-ND
"9 Rectangular Connectors - Housings Plug Natural 0.198"" (5.03mm)"

"9 Rectangular Connectors - Housings Plug Natural 0.198"" (5.03mm)"

Buy Now Datasheet
Connectors Power - 770096-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
770096-1
Connectors Power 770096-1
09P .093 COMM P&S PLUG

09P .093 COMM P&S PLUG

Buy Now
Singapore, Singapore
13A 250V Electronic Connector
340-770096-1
13A 250V Electronic Connector 340-770096-1
9 Pos Rectangular Connector, Wire-to-Wire, 13A, 250V, Crimp Product overview: 770096-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770096-1 can be used for catalog matching and distributor lookup.

9 Pos Rectangular Connector, Wire-to-Wire, 13A, 250V, Crimp Product overview: 770096-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770096-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Soft Shell; 250 VAC; 13 A (Max.); Plug; Nylon; Natural; 9; 0.093 in. - 70087463 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; 250 VAC; 13 A (Max.); Plug; Nylon; Natural; 9; 0.093 in.
70087463
Connector, Soft Shell; 250 VAC; 13 A (Max.); Plug; Nylon; Natural; 9; 0.093 in. 70087463
Soft Shell Connector, 250 VAC Voltage Rating, 13 A Current Rating AMP brand Free hanging mount Housing Material: UL 94V-2 Nylon, Natural Color

Soft Shell Connector, 250 VAC Voltage Rating, 13 A Current Rating

  • AMP brand
  • Free hanging mount
  • Housing Material: UL 94V-2 Nylon, Natural Color
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770096-1 A14065-ND 770096-1 340-770096-1 70087463
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Connectors Power 13A 250V Electronic Connector Connector, Soft Shell; 250 VAC; 13 A (Max.); Plug; Nylon; Natural; 9; 0.093 in.
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1949-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
RF Connectors - 1050735-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers