TE Connectivity Rectangular Connector Contacts 770246-3

Description
Split Pin Contact Tin 10-12 AWG Crimp
Request a Quote Datasheet
Description
Split Pin Contact Tin 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A14260-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14260-ND
Rectangular Connector Contacts A14260-ND
Split Pin Contact Tin 10-12 AWG Crimp

Split Pin Contact Tin 10-12 AWG Crimp

Buy Now Datasheet
Contacts - 770246-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
770246-3
Contacts 770246-3
UMNL II PIN PTPPHBZ LP 12-10

UMNL II PIN PTPPHBZ LP 12-10

Buy Now
Swedesboro, NJ, United States
Contacts
770246-3
Contacts 770246-3
Contacts

Contacts

Buy Now
Contact, Pin, 12-10Awg, Crimp; Product Range Amp - Te Connectivity - 92F8885 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 12-10Awg, Crimp; Product Range Amp - Te Connectivity
92F8885
Contact, Pin, 12-10Awg, Crimp; Product Range Amp - Te Connectivity 92F8885
CONTACT, PIN, 12-10AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes

CONTACT, PIN, 12-10AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A14260-ND 770246-3 92F8885
Product Name Rectangular Connector Contacts Contacts Contact, Pin, 12-10Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug - 111138 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Cable Connectors - NC2-MG-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details