TE Connectivity Pin & Socket Connectors 770522-2

Description
SL156 RECEPT AUNI/PHBZ L/P
Request a Quote Datasheet
Description
SL156 RECEPT AUNI/PHBZ L/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - 770522-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
770522-2
Pin & Socket Connectors 770522-2
SL156 RECEPT AUNI/PHBZ L/P

SL156 RECEPT AUNI/PHBZ L/P

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
770522-2
Pin & Socket Connectors 770522-2
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Singapore, Singapore
10A Electronic Connector
332-770522-2
10A Electronic Connector 332-770522-2
Female Signal Contact, 10A, 18-24AWG, Crimp, Gold Plated Product overview: 770522-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770522-2 can be used for catalog matching and distributor lookup.

Female Signal Contact, 10A, 18-24AWG, Crimp, Gold Plated Product overview: 770522-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770522-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 770522-2 - 908417-770522-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 770522-2
908417-770522-2
Rectangular Connectors - 770522-2 908417-770522-2
Manufacturer: TE Connectivity Win Source Part Number: 908417-770522-2 Series: SL-156 Features: Socket Contact Gold 18-24 AWG Crimp Power Package: Bulk Family Name: 770522 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 7705222, A24208, -770522-2-SI

Manufacturer: TE Connectivity
Win Source Part Number: 908417-770522-2
Series: SL-156
Features: Socket Contact Gold 18-24 AWG Crimp Power
Package: Bulk
Family Name: 770522
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 7705222, A24208, -770522-2-SI

Buy Now Datasheet
Rectangular Connector Contacts - A24208-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A24208-ND
Rectangular Connector Contacts A24208-ND
Socket Contact Gold 18-24 AWG Crimp Power

Socket Contact Gold 18-24 AWG Crimp Power

Buy Now Datasheet
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 16H5765 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
16H5765
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 16H5765
CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:SL-156 Housings; Mating Force:Low RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:SL-156 Housings; Mating Force:Low RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770522-2 332-770522-2 908417-770522-2 A24208-ND 16H5765
Product Name Pin & Socket Connectors 10A Electronic Connector Rectangular Connectors - 770522-2 Rectangular Connector Contacts Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details