TE Connectivity Connector Hardware, Mounts, Locks & Retainers 770377-1

Description
Body Features Primary Product Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 30000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 30000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 770377-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
770377-1
Connector Hardware, Mounts, Locks & Retainers 770377-1
Body Features Primary Product Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 30000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]

Body Features


  • Primary Product Material : Nylon

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 30000

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Buy Now Datasheet
Pin & Socket Connectors - 770377-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
770377-1
Pin & Socket Connectors 770377-1
UMNL II KEYING PLUG

UMNL II KEYING PLUG

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
770377-1
Pin & Socket Connectors 770377-1
UMNL II - Plug and Ca

UMNL II - Plug and Ca

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
770377-1
Pin & Socket Connectors 770377-1
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Rectangular Connector Accessories - A25156-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A25156-ND
Rectangular Connector Accessories A25156-ND
Connector Polarizing Device (Key, Plug, Post) For Universal MATE-N-LOK Series

Connector Polarizing Device (Key, Plug, Post) For Universal MATE-N-LOK Series

Buy Now Datasheet
Rectangular Connectors - 770377-1 - 1021675-770377-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 770377-1
1021675-770377-1
Rectangular Connectors - 770377-1 1021675-770377-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1021675-770377-1 Accessory Type: Keying Plug For Use With/Related Products: Universal MATE-N-LOK Series Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1021675-770377-1
Accessory Type: Keying Plug
For Use With/Related Products: Universal MATE-N-LOK Series
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770377-1 770377-1 A25156-ND 1021675-770377-1
Product Name Connector Hardware, Mounts, Locks & Retainers Pin & Socket Connectors Rectangular Connector Accessories Rectangular Connectors - 770377-1
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103688-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 103653-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
2 suppliers