TE Connectivity Rectangular Wire & Cable Connectors & Housings 770433-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.27 - 2.79 MM  [.05 - .11 INCH ] Connector Height : 11.3 MM  [.445 INCH ] Connector Length : 22.04 MM  [.868 INCH ] Connector Width : 11.3 MM  [.445 INCH ] Row-to-Row Spacing : 3.68 MM  [.145 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 30 - 18 Wire Size (CMA) : 394.71 - 1776.17 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.68 MM  [.145 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.27 - 2.79 MM  [.05 - .11 INCH ] Connector Height : 11.3 MM  [.445 INCH ] Connector Length : 22.04 MM  [.868 INCH ] Connector Width : 11.3 MM  [.445 INCH ] Row-to-Row Spacing : 3.68 MM  [.145 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 30 - 18 Wire Size (CMA) : 394.71 - 1776.17 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.68 MM  [.145 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770433-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770433-1
Rectangular Wire & Cable Connectors & Housings 770433-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.27 - 2.79 MM  [.05 - .11 INCH ] Connector Height : 11.3 MM  [.445 INCH ] Connector Length : 22.04 MM  [.868 INCH ] Connector Width : 11.3 MM  [.445 INCH ] Row-to-Row Spacing : 3.68 MM  [.145 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 30 - 18 Wire Size (CMA) : 394.71 - 1776.17 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.68 MM  [.145 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • Number of Signal Positions : 4

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Compatible Insulation Diameter Range : 1.27 - 2.79 MM  [.05 - .11 INCH ]
  • Connector Height : 11.3 MM  [.445 INCH ]
  • Connector Length : 22.04 MM  [.868 INCH ]
  • Connector Width : 11.3 MM  [.445 INCH ]
  • Row-to-Row Spacing : 3.68 MM  [.145 INCH ]
  • Wire Size (MMSQ) : .2 - .9
  • Wire Size (AWG) : 30 - 18
  • Wire Size (CMA) : 394.71 - 1776.17

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.68 MM  [.145 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : LR 7189
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A14012-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14012-ND
Rectangular Connector Housings A14012-ND
"4 Rectangular Connectors - Housings Plug Natural 0.145"" (3.68mm)"

"4 Rectangular Connectors - Housings Plug Natural 0.145"" (3.68mm)"

Buy Now Datasheet
Singapore, Singapore
7A 250V Electronic Connector
340-770433-1
7A 250V Electronic Connector 340-770433-1
4 Pos Power Plug, Wire-to-Wire, Crimp, 7A, 250V, Male Product overview: 770433-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770433-1 can be used for catalog matching and distributor lookup.

4 Pos Power Plug, Wire-to-Wire, Crimp, 7A, 250V, Male Product overview: 770433-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770433-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors Power - 770433-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
770433-1
Connectors Power 770433-1
04P .062 COMM P&S PLUG

04P .062 COMM P&S PLUG

Buy Now
Pin & Socket Connectors - 770433-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
770433-1
Pin & Socket Connectors 770433-1
04P .062 COMM P&S PLUG

04P .062 COMM P&S PLUG

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
770433-1
Pin & Socket Connectors 770433-1
Comm P&S - Plug and C

Comm P&S - Plug and C

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
770433-1
Pin & Socket Connectors 770433-1
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Connector, Soft Shell; 250 VAC; 7 A (Max.); Plug; Nylon; Natural; 4; 0.062 in. - 70087427 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; 250 VAC; 7 A (Max.); Plug; Nylon; Natural; 4; 0.062 in.
70087427
Connector, Soft Shell; 250 VAC; 7 A (Max.); Plug; Nylon; Natural; 4; 0.062 in. 70087427
Soft Shell Connector, 250 VAC Voltage Rating, 7 A Current Rating AMP brand Free hanging mount Housing Material: UL 94V-2 Nylon, Natural Color

Soft Shell Connector, 250 VAC Voltage Rating, 7 A Current Rating

  • AMP brand
  • Free hanging mount
  • Housing Material: UL 94V-2 Nylon, Natural Color
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770433-1 A14012-ND 340-770433-1 770433-1 770433-1 70087427
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 7A 250V Electronic Connector Connectors Power Pin & Socket Connectors Connector, Soft Shell; 250 VAC; 7 A (Max.); Plug; Nylon; Natural; 4; 0.062 in.
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products